Altech Corp. Abox Series Enclosures 816-410

Description
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts
Request a Quote Datasheet
Description
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abox Series Enclosures - 816-410 - Altech Corp.
Flemington, NJ, USA
Abox Series Enclosures
816-410
Abox Series Enclosures 816-410
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts

Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts

Buy Now Datasheet
Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 180 mm; 180 mm; 91 mm - 70075331 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 180 mm; 180 mm; 91 mm
70075331
Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 180 mm; 180 mm; 91 mm 70075331
Polystyrene Body, Body Light Gray, -40 to +70 °C Temperature Range, Junction Box Two to four high grade self taping screws secure the lid Tongue and groove sealing system with polyurethane gasket Made from non-flammable polystyrene Sidewalls with Knockouts Includes Terminals, IP 65 (NEMA 4X)

Polystyrene Body, Body Light Gray, -40 to +70 °C Temperature Range, Junction Box

  • Two to four high grade self taping screws secure the lid
  • Tongue and groove sealing system with polyurethane gasket
  • Made from non-flammable polystyrene
  • Sidewalls with Knockouts Includes Terminals, IP 65 (NEMA 4X)
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 816-410 70075331
Product Name Abox Series Enclosures Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 180 mm; 180 mm; 91 mm
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Shape Rectangular
Length 7.09 inch (180 mm) 7.09 inch (180 mm)
Width 7.09 inch (180 mm) 7.09 inch (180 mm)
Depth 3.58 inch (90.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-410 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
TK Series Enclosures - 137-512 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers
Enclosures, Boxes, & Cases - 116-008 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
TK Series Enclosures - 137-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers