Altech Corp. Abox Series Enclosures 802-407

Description
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries
Request a Quote Datasheet
Description
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abox Series Enclosures - 802-407 - Altech Corp.
Flemington, NJ, USA
Abox Series Enclosures
802-407
Abox Series Enclosures 802-407
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries

Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries

Buy Now Datasheet
Enclosure; Polystyrene; Polyurethane; Light Gray/White; Gray; 80 mm; 80 mm - 70075327 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polystyrene; Polyurethane; Light Gray/White; Gray; 80 mm; 80 mm
70075327
Enclosure; Polystyrene; Polyurethane; Light Gray/White; Gray; 80 mm; 80 mm 70075327
Polystyrene Body, Gray, -40 to +70 °C Temperature Range, Junction Box Two to four high grade self taping screws secure the lid Tongue and groove sealing system with polyurethane gasket Made from non-flammable polystyrene Sidewalls with Knockouts Includes Terminals, IP 65 (NEMA 4X)

Polystyrene Body, Gray, -40 to +70 °C Temperature Range, Junction Box

  • Two to four high grade self taping screws secure the lid
  • Tongue and groove sealing system with polyurethane gasket
  • Made from non-flammable polystyrene
  • Sidewalls with Knockouts Includes Terminals, IP 65 (NEMA 4X)
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 802-407 70075327
Product Name Abox Series Enclosures Enclosure; Polystyrene; Polyurethane; Light Gray/White; Gray; 80 mm; 80 mm
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Shape Rectangular
Length 3.15 inch (80.01 mm) 3.15 inch (80 mm)
Width 3.15 inch (80.01 mm) 3.15 inch (80 mm)
Depth 2.05 inch (52.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
TK Series Enclosures - 111-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
TK Series Enclosures - 120-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers
TG Series Enclosures - 101-503-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
2 suppliers