Altech Corp. Push Buttons/ Aluminum Enclosures for 30mm Operators 7011G10

Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote
Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum enclosure for four 30mm operators, pressure die cast with a height of 72 mm, dimensions 80x225x72 mm, and dual 1/2"-14 NPT cable entries with four 6 mm mounting holes. Certified for NEMA Type 4X and 12 environments. The enclosure features a black base and grey cover (RAL 7032), constructed from aluminum.

Datasheet Summary
Powered by GS/AI

Aluminum enclosure for four 30mm operators, pressure die cast with a height of 72 mm, dimensions 80x225x72 mm, and dual 1/2"-14 NPT cable entries with four 6 mm mounting holes. Certified for NEMA Type 4X and 12 environments. The enclosure features a black base and grey cover (RAL 7032), constructed from aluminum.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 30mm Operators
7011G10
Push Buttons/ Aluminum Enclosures for 30mm Operators 7011G10
Aluminum Enclosures (72mm Height) Pressure Die Cast

Aluminum Enclosures (72mm Height) Pressure Die Cast

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7011G10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7011G10
Enclosures, Boxes, & Cases 7011G10
PDC-E-AL Enclosure, 30mm, 4PB, NPT

PDC-E-AL Enclosure, 30mm, 4PB, NPT

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7011G10 7011G10
Product Name Push Buttons/ Aluminum Enclosures for 30mm Operators Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
Width 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
AL Series Enclosures - 150-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.52 inch (64.01 mm)
View Details
4 suppliers
TK Series Enclosures - 137-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
AL Series Enclosures - 151-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.75 inch (273 mm)
View Details
3 suppliers