Altech Corp. Enclosure; Polystyrene; Polyurethane; Light Gray; 11.81 in.; 11.81 in. 735-414

Description
Polystyrene Body, Polyurethane Gasket, Light Gray, Enclosures Direct mount Corrosion and maintenance free Medium to large size Polystyrene base and cover Polycarbonate transparent doors Integral seals High mechanical strength Dust and moisture proof Halogen free Up to IP65 protection Polycarbonate Transparent Doors Sidewalls with Knockouts, IP 65 (NEMA 4X)
Description
Polystyrene Body, Polyurethane Gasket, Light Gray, Enclosures Direct mount Corrosion and maintenance free Medium to large size Polystyrene base and cover Polycarbonate transparent doors Integral seals High mechanical strength Dust and moisture proof Halogen free Up to IP65 protection Polycarbonate Transparent Doors Sidewalls with Knockouts, IP 65 (NEMA 4X)

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Polystyrene; Polyurethane; Light Gray; 11.81 in.; 11.81 in. - 70075299 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polystyrene; Polyurethane; Light Gray; 11.81 in.; 11.81 in.
70075299
Enclosure; Polystyrene; Polyurethane; Light Gray; 11.81 in.; 11.81 in. 70075299
Polystyrene Body, Polyurethane Gasket, Light Gray, Enclosures Direct mount Corrosion and maintenance free Medium to large size Polystyrene base and cover Polycarbonate transparent doors Integral seals High mechanical strength Dust and moisture proof Halogen free Up to IP65 protection Polycarbonate Transparent Doors Sidewalls with Knockouts, IP 65 (NEMA 4X)

Polystyrene Body, Polyurethane Gasket, Light Gray, Enclosures

  • Direct mount
  • Corrosion and maintenance free
  • Medium to large size
  • Polystyrene base and cover
  • Polycarbonate transparent doors
  • Integral seals
  • High mechanical strength
  • Dust and moisture proof
  • Halogen free
  • Up to IP65 protection
  • Polycarbonate Transparent Doors
  • Sidewalls with Knockouts, IP 65 (NEMA 4X)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70075299
Product Name Enclosure; Polystyrene; Polyurethane; Light Gray; 11.81 in.; 11.81 in.
Type Junction Box
Length 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Controller Enclosures - HAND-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 127-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers