Altech Corp. Push Buttons/ 22mm Thermoplastic Enclosures 2PV9X

Description
Control Boxes
Request a Quote Datasheet
Description
Control Boxes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Thermoplastic Enclosures
2PV9X
Push Buttons/ 22mm Thermoplastic Enclosures 2PV9X
Control Boxes

Control Boxes

Buy Now Datasheet
PB Series Enclosures - 2PV9X - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
2PV9X
PB Series Enclosures 2PV9X
BASE MOUNT 22mm PB ENCLOSURES

BASE MOUNT 22mm PB ENCLOSURES

Buy Now Datasheet
Enclosures, Boxes, & Cases - 2PV9X - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2PV9X
Enclosures, Boxes, & Cases 2PV9X
Control station enclosure,

Control station enclosure,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2PV9X 2PV9X 2PV9X
Product Name Push Buttons/ 22mm Thermoplastic Enclosures PB Series Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 15.2 inch (386 mm) 15.2 inch (386 mm)
Width 2.95 inch (75 mm) 2.95 inch (74.93 mm)
Depth 2.64 inch (67 mm) 2.64 inch (67.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
TK Series Enclosures - 110-911 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
TK Series Enclosures - 130-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
AL Series Enclosures - 151-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15.28 inch (388 mm)
View Details
2 suppliers