Altech Corp. Enclosure; Polystyrene; Polyurethane; Light Gray; 17.72 in.; 11.81 in. 735-428

Description
Polystyrene Body, Polyurethane Gasket, Light Gray, Enclosures Direct mount Corrosion and maintenance free Medium to large size Polystyrene base and cover Polycarbonate transparent doors Integral seals High mechanical strength Dust and moisture proof Halogen free Up to IP65 protection Polycarbonate Transparent Doors Sidewalls with Knockouts, IP 65 (NEMA 4X)
Description
Polystyrene Body, Polyurethane Gasket, Light Gray, Enclosures Direct mount Corrosion and maintenance free Medium to large size Polystyrene base and cover Polycarbonate transparent doors Integral seals High mechanical strength Dust and moisture proof Halogen free Up to IP65 protection Polycarbonate Transparent Doors Sidewalls with Knockouts, IP 65 (NEMA 4X)

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Polystyrene; Polyurethane; Light Gray; 17.72 in.; 11.81 in. - 70075300 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polystyrene; Polyurethane; Light Gray; 17.72 in.; 11.81 in.
70075300
Enclosure; Polystyrene; Polyurethane; Light Gray; 17.72 in.; 11.81 in. 70075300
Polystyrene Body, Polyurethane Gasket, Light Gray, Enclosures Direct mount Corrosion and maintenance free Medium to large size Polystyrene base and cover Polycarbonate transparent doors Integral seals High mechanical strength Dust and moisture proof Halogen free Up to IP65 protection Polycarbonate Transparent Doors Sidewalls with Knockouts, IP 65 (NEMA 4X)

Polystyrene Body, Polyurethane Gasket, Light Gray, Enclosures

  • Direct mount
  • Corrosion and maintenance free
  • Medium to large size
  • Polystyrene base and cover
  • Polycarbonate transparent doors
  • Integral seals
  • High mechanical strength
  • Dust and moisture proof
  • Halogen free
  • Up to IP65 protection
  • Polycarbonate Transparent Doors
  • Sidewalls with Knockouts, IP 65 (NEMA 4X)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70075300
Product Name Enclosure; Polystyrene; Polyurethane; Light Gray; 17.72 in.; 11.81 in.
Type Junction Box
Length 17.72 inch (450 mm)
Width 11.81 inch (300 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details