Altech Corp. Push Buttons/ Aluminum Enclosures for 22m Operators 7005G13

Description
Aluminum (72 mm height) Pressure Die Cast
Request a Quote Datasheet
Description
Aluminum (72 mm height) Pressure Die Cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 22m Operators
7005G13
Push Buttons/ Aluminum Enclosures for 22m Operators 7005G13
Aluminum (72 mm height) Pressure Die Cast

Aluminum (72 mm height) Pressure Die Cast

Buy Now Datasheet
PB Series Enclosures - 7005G13 - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
7005G13
PB Series Enclosures 7005G13
BASE MOUNT 22mm PB ENCLOSURES

BASE MOUNT 22mm PB ENCLOSURES

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7005G13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7005G13
Enclosures, Boxes, & Cases 7005G13
PDC-E-AL Enclosure, 22mm, 4PB, NPT

PDC-E-AL Enclosure, 22mm, 4PB, NPT

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7005G13 7005G13 7005G13
Product Name Push Buttons/ Aluminum Enclosures for 22m Operators PB Series Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 3.15 inch (80 mm) 8.86 inch (225 mm)
Width 8.86 inch (225 mm) 3.15 inch (80.01 mm)
Depth 0.1114 inch (2.83 mm) 2.83 inch (71.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 17S90 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
TK Series Enclosures - 105-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
AL Series Enclosures - 150-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.02 inch (280 mm)
View Details
3 suppliers
TK Series Enclosures - 130-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers