Altech Corp. EK Series Enclosures 542-408

Description
Enclosure with access door for up to 8 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts
Request a Quote Datasheet
Description
Enclosure with access door for up to 8 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EK Series Enclosures - 542-408 - Altech Corp.
Flemington, NJ, USA
EK Series Enclosures
542-408
EK Series Enclosures 542-408
Enclosure with access door for up to 8 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts

Enclosure with access door for up to 8 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts

Buy Now Datasheet
Boxes - 1920-1096-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Hand Held, Cover Included 7.170"" L x 7.090"" W (182.12mm x 180.09mm) X 4.330"" (109.98mm)"

"Box Plastic, Polystyrene Gray Hand Held, Cover Included 7.170"" L x 7.090"" W (182.12mm x 180.09mm) X 4.330"" (109.98mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 542-408 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
542-408
Enclosures, Boxes, & Cases 542-408
EK008, 180x182x110mm Enclosure

EK008, 180x182x110mm Enclosure

Buy Now
Enclosure - 26268930 - Radwell International
Willingboro, NJ, United States
Enclosure
26268930
Enclosure 26268930
ENCLOSURE, POLYSTYRENE, TRANSP DOOR, W/ KNOCKOUTS, PE/N STRIP, 180X182X110MM. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, POLYSTYRENE, TRANSP DOOR, W/ KNOCKOUTS, PE/N STRIP, 180X182X110MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure; Polystyrene (Enclosure), Polycarbonate (Door); 7.09 in.; 7.17 in. - 70075281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polystyrene (Enclosure), Polycarbonate (Door); 7.09 in.; 7.17 in.
70075281
Enclosure; Polystyrene (Enclosure), Polycarbonate (Door); 7.09 in.; 7.17 in. 70075281
Temperature Range -40 to +70 °C, Height 4.33 in., EK Series Light Gray Enclosure EK Quick Access Enclosures. Functional, attractive housings to protect DIN rail mounted components such as circuit breakers and other control devices. Transparent hinged cover provides easy access and visibility. Includes removable busbar assemblies for ground and neutral and 35 mm DIN rail. Compact EK series enclosures are designed to house and protect standard IEC components, such as DIN rail mount circuit breakers, switches, meters and other control devices. The unique cover design features a shrouded cut out and transparent hinged doors.

Temperature Range -40 to +70 °C, Height 4.33 in., EK Series Light Gray Enclosure
EK Quick Access Enclosures. Functional, attractive housings to protect DIN rail mounted components such as circuit breakers and other control devices. Transparent hinged cover provides easy access and visibility. Includes removable busbar assemblies for ground and neutral and 35 mm DIN rail.
Compact EK series enclosures are designed to house and protect standard IEC components, such as DIN rail mount circuit breakers, switches, meters and other control devices. The unique cover design features a shrouded cut out and transparent hinged doors.

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 542-408 1920-1096-ND 542-408 26268930 70075281
Product Name EK Series Enclosures Boxes Enclosures, Boxes, & Cases Enclosure Enclosure; Polystyrene (Enclosure), Polycarbonate (Door); 7.09 in.; 7.17 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box Junction Box Junction Box
Shape Rectangular
Length 7.09 inch (180 mm) 7.09 inch (180 mm)
Width 7.17 inch (182 mm) 7.17 inch (182 mm)
Depth 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 125-405 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
TG Series Enclosures - 101-504-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers
Push Buttons/ 22mm Polycarbonate Enclosures - 153-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
TK Series Enclosures - 137-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers