Enclosure made of polycarbonate with a transparent cover, measuring 252 mm x 162 mm x 120 mm (9.92 in x 6.38 in x 4.72 in), featuring IP67 protection (UL TYPE 4X), smooth sidewalls, and a temperature range of -40°C to 120°C (-40°F to 248°F). The enclosure includes an integrated cover retainer, polyurethane gasket, and is UL recognized.
Enclosure, Polycarbonate, Gray with transparent cover, smooth walls
TGPC2516-12-toS,252x
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 201-512-91 | 201-512-91 |
| Product Name | TG Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 9.92 inch (252 mm) | |
| Width | 6.38 inch (162 mm) | |
| Depth | 4.72 inch (120 mm) |