Enclosure made of polycarbonate with a transparent cover and quick-turn screws, rated IP67 and UL Type 4X, measuring 202 x 122 x 90 mm. The material temperature range is -40°C to 120°C. Features include smooth sidewalls, an integrated cover retainer, a 175 x 95 x 0.4 mm recess in the cover, and a polyurethane gasket. UL recognized.
Enclosure, Polycarbonate, Gray with transparent cover, quick turn screws, smooth walls
TGPC2012-9-to, 202x122x90mm
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 201-508-01 | 201-508-01 |
| Product Name | TG Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 7.95 inch (202 mm) | |
| Width | 4.8 inch (122 mm) | |
| Depth | 3.54 inch (89.92 mm) |