Altech Corp. PB Series Enclosures 7006C13

Description
BASE MOUNT 22mm PB ENCLOSURES
Request a Quote Datasheet
Description
BASE MOUNT 22mm PB ENCLOSURES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PB Series Enclosures - 7006C13 - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
7006C13
PB Series Enclosures 7006C13
BASE MOUNT 22mm PB ENCLOSURES

BASE MOUNT 22mm PB ENCLOSURES

Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 22m Operators
7006C13
Push Buttons/ Aluminum Enclosures for 22m Operators 7006C13
Aluminum (72 mm height) Pressure Die Cast

Aluminum (72 mm height) Pressure Die Cast

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7006C13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7006C13
Enclosures, Boxes, & Cases 7006C13
PDC-E-AL Enclosure, 22mm, 2PB, M20

PDC-E-AL Enclosure, 22mm, 2PB, M20

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7006C13 7006C13 7006C13
Product Name PB Series Enclosures Push Buttons/ Aluminum Enclosures for 22m Operators Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 5.32 inch (135 mm) 3.15 inch (80 mm)
Width 3.15 inch (80.01 mm) 5.31 inch (135 mm)
Depth 2.83 inch (71.88 mm) 0.1114 inch (2.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TG Series Enclosures - 101-503-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
2 suppliers
TK Series Enclosures - 112-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
TG Series Enclosures - 101-006-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details