Industrial distribution box with flange type, open top and bottom, and 3 rows for 42 modules, featuring pre-installed height-adjustable DIN rails, integrated ventilation to reduce condensation, and labeling strips. Dimensions are 315 x 600 x 155 mm (12.4 x 23.6 x 6.1 in). Includes rear knockouts: 2 x M40/50, 2 x M32/40, 4 x M20/25, 8 x M20/25, and 3 x M20. Rated IP65 and certified to UL Type 3R, 12, 12K. Flange end walls sold separately.
Enclosure with access door for up to 42 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts Flange end walls
AK-F 42 Distribution enclosure, 600x315x
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 733-542 | 733-542 |
| Product Name | AK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 23.6 inch (599 mm) | |
| Width | 12.4 inch (315 mm) | |
| Depth | 6.1 inch (155 mm) |