Altech Corp. GEOS Series Enclosures 710-734

Description
Enclosure Cabinet, Polycarbonate, Gray, smooth walls
Request a Quote
Description
Enclosure Cabinet, Polycarbonate, Gray, smooth walls
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GEOS Series Enclosure, part number 710-734, is designed for industrial applications and is suitable for installation in harsh environments and exposed outdoor areas. It features a cabinet constructed from glass-fiber reinforced polycarbonate with a gray cover (RAL 7035) and a door made of polycarbonate. The enclosure is equipped with a cam lock door latch that complies with DIN 43668, ensuring secure access. The dimensions of the enclosure are 300 mm x 400 mm x 228 mm (11.8 in x 15.7 in x 9.0 in), and it has an IP67 protection rating, making it resistant to dust and water ingress. This enclosure is also UL TYPE 4X rated, indicating its suitability for various environmental conditions. The product is available in different configurations, including options with transparent covers.

Datasheet Summary
Powered by GS/AI

The GEOS Series Enclosure, part number 710-734, is designed for industrial applications and is suitable for installation in harsh environments and exposed outdoor areas. It features a cabinet constructed from glass-fiber reinforced polycarbonate with a gray cover (RAL 7035) and a door made of polycarbonate. The enclosure is equipped with a cam lock door latch that complies with DIN 43668, ensuring secure access. The dimensions of the enclosure are 300 mm x 400 mm x 228 mm (11.8 in x 15.7 in x 9.0 in), and it has an IP67 protection rating, making it resistant to dust and water ingress. This enclosure is also UL TYPE 4X rated, indicating its suitability for various environmental conditions. The product is available in different configurations, including options with transparent covers.

Suppliers

Company
Product
Description
Supplier Links
GEOS Series Enclosures - 710-734 - Altech Corp.
Flemington, NJ, USA
GEOS Series Enclosures
710-734
GEOS Series Enclosures 710-734
Enclosure Cabinet, Polycarbonate, Gray, smooth walls

Enclosure Cabinet, Polycarbonate, Gray, smooth walls

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Industrial Enclosures
Product Number 710-734
Product Name GEOS Series Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15.75 inch (400 mm)
Width 11.8 inch (300 mm)
Depth 8.9 inch (226 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers
TK Series Enclosures - 110-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TG Series Enclosures - 100-908-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
TK Series Enclosures - 137-516 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers