Enclosure with polycarbonate body and transparent polycarbonate cover, rated IP65, with internal dimensions of 300 mm × 300 mm × 210 mm, UL recognized, and includes (10) M20, (2) M25, and (2) M32 double membrane seals, plus one M40 entry spout. Operating temperature range is -40°C to 120°C. Mounting style features knockout sidewalls and a polyurethane gasket.
Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts
AKL2-th, 300x300x210mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 746-902 | 746-902 |
| Product Name | AKL Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 11.81 inch (300 mm) | |
| Width | 11.81 inch (300 mm) | |
| Depth | 8.27 inch (210 mm) |