Altech Corp. Push Buttons/ Aluminum Enclosures for 30mm Operators 7019E10

Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote Datasheet
Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 30mm Operators
7019E10
Push Buttons/ Aluminum Enclosures for 30mm Operators 7019E10
Aluminum Enclosures (72mm Height) Pressure Die Cast

Aluminum Enclosures (72mm Height) Pressure Die Cast

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7019E10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7019E10
Enclosures, Boxes, & Cases 7019E10
PDC-E-AL Enclosure, 30mm, 3PB, NPT

PDC-E-AL Enclosure, 30mm, 3PB, NPT

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7019E10 7019E10
Product Name Push Buttons/ Aluminum Enclosures for 30mm Operators Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
Width 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 121-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
TK Series Enclosures - 137-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
TG Series Enclosures - 200-412-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
2 suppliers
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details