Enclosure for up to 12 circuit breaker poles, constructed of polystyrene, with IP65 protection, dimensions of 250 mm length, 200 mm width, and 122 mm height, in light gray color, featuring a tinted polycarbonate door, polyurethane gasket, and included DIN rail, 2x12 pole ground/neutral terminal strip, filler strips, and eight M20 double membrane seals. Temperature range is -40°C to 70°C. UL recognized.
Enclosure with access door for up to 12 pole DIN Circuit breakers, Polystyrene, Gray, Metric knockouts
AK012, 250x200x122mm Enclosure
| Altech Corp. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 735-412 | 735-412-ND | 735-412 |
| Product Name | AK Series Enclosures | Boxes | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Shape | Rectangular | ||
| Length | 9.84 inch (250 mm) | ||
| Width | 7.87 inch (200 mm) | ||
| Depth | 4.8 inch (122 mm) |