The Abox-i 350 enclosure, part number 490-935, is an empty polycarbonate enclosure with a light gray finish, measuring 250 mm by 250 mm by 115 mm (9.84 in by 9.84 in by 4.53 in). It features an IP65 protection rating, knockout sidwall ports, and a temperature range of -40°C to 120°C. The enclosure is UL recognized and includes a tamper kit. The gasket material is polyurethane.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 490-935 | 490-935 |
| Product Name | Abox Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 9.84 inch (250 mm) | |
| Width | 9.84 inch (250 mm) | |
| Depth | 4.53 inch (115 mm) |