Altech Corp. Abox Series Enclosures 810-410

Description
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts
Request a Quote Datasheet
Description
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abox Series Enclosures - 810-410 - Altech Corp.
Flemington, NJ, USA
Abox Series Enclosures
810-410
Abox Series Enclosures 810-410
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts

Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts

Buy Now Datasheet
Enclosures, Boxes, & Cases - 810-410 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
810-410
Enclosures, Boxes, & Cases 810-410
Abox100 with terminals, gray

Abox100 with terminals, gray

Buy Now
Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 140 mm; 140 mm; 79 mm - 70075330 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 140 mm; 140 mm; 79 mm
70075330
Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 140 mm; 140 mm; 79 mm 70075330
Polystyrene Body, Body Light Gray, -40 to +70 °C Temperature Range, Junction Box Two to four high grade self taping screws secure the lid Tongue and groove sealing system with polyurethane gasket Made from non-flammable polystyrene Sidewalls with Knockouts Includes Terminals, IP 65 (NEMA 4X)

Polystyrene Body, Body Light Gray, -40 to +70 °C Temperature Range, Junction Box

  • Two to four high grade self taping screws secure the lid
  • Tongue and groove sealing system with polyurethane gasket
  • Made from non-flammable polystyrene
  • Sidewalls with Knockouts Includes Terminals, IP 65 (NEMA 4X)
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 810-410 810-410 70075330
Product Name Abox Series Enclosures Enclosures, Boxes, & Cases Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 140 mm; 140 mm; 79 mm
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Shape Rectangular
Length 5.51 inch (140 mm) 5.51 inch (140 mm)
Width 5.51 inch (140 mm) 5.51 inch (140 mm)
Depth 3.11 inch (78.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
TK Series Enclosures - 105-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
TK Series Enclosures - 106-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
TK Series Enclosures - 129-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers