Polycarbonate enclosure for up to nine circuit breaker poles, measuring 200 mm x 200 mm x 122 mm, with IP65 protection, a tinted transparent door, polyurethane gasket, and inclusion of a DIN rail, 2x7 pole ground/neutral terminal strip, filler strips, and six M20 double membrane seals. Operating temperature range is -40°C to 120°C. UL recognized.
Enclosure with access door for up to 9 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts
AKi09, 200x200x122mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 736-409 | 736-409 |
| Product Name | AK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 7.87 inch (200 mm) | |
| Width | 7.87 inch (200 mm) | |
| Depth | 4.8 inch (122 mm) |