The AKL Series enclosure with part number 747-903 is a polycarbonate enclosure with a tinted transparent high cover measuring 450 x 300 x 210 mm (17.72 x 11.81 x 8.27 in.), rated IP65 for ingress protection and UL recognized. It supports a temperature range of -40°C to 120°C, includes standardized knockouts, and is compatible with DIN rail mounting at 150 mm center spacing. The enclosure enables combination with other AKL or AKII models using a common kit.
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
AKi3-th, 450x300x210mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 747-903 | 747-903 |
| Product Name | AKL Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 17.72 inch (450 mm) | |
| Width | 11.81 inch (300 mm) | |
| Depth | 8.27 inch (210 mm) |