The AKL Series enclosure, model 745-003, is a polycarbonate enclosure with a tinted transparent cover, measuring 450 mm in length, 300 mm in width, and 132 mm in height. It features IP65 ingress protection when used with appropriate strain reliefs, UL recognition, and standardized dimensions compatible with combination kits for expanding enclosure systems. The enclosure includes a DIN rail spacing of 150 mm center-to-center and comes with integrated knockout patterns on the sidewalls. Operating temperature ranges from -40°C to 120°C. Included accessories consist of (10) M20, (2) M25, and (2) M32 double membrane seals, along with one M40 entry spout. The gasket material is polyurethane.
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
AKi3-t, 450x300x132mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 745-003 | 745-003 |
| Product Name | AKL Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 17.72 inch (450 mm) | |
| Width | 11.81 inch (300 mm) | |
| Depth | 5.2 inch (132 mm) |