Altech Corp. Push Buttons/ Aluminum Enclosures for 22m Operators 2015A13

Description
Aluminum (52 mm height) Pressure Die Cast
Request a Quote
Description
Aluminum (52 mm height) Pressure Die Cast
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. part number 2015A13 is an aluminum enclosure designed for 22mm operators, featuring a pressure die cast construction. It has dimensions of 80mm x 90mm x 52mm (3.15in x 3.54in x 2.05in) and is suitable for base mount contact blocks and non-illuminated operators, accommodating up to two contact blocks per operator. The enclosure offers cable entry options of M20x1.5 or 1/2,Äù-14 NPT, with four holes of 6mm diameter for mounting. The enclosure is available in a pebble gray color (RAL 7032), with other colors available upon request. This product is suitable for applications requiring robust and compact housing for operator controls.

Datasheet Summary
Powered by GS/AI

The Altech Corp. part number 2015A13 is an aluminum enclosure designed for 22mm operators, featuring a pressure die cast construction. It has dimensions of 80mm x 90mm x 52mm (3.15in x 3.54in x 2.05in) and is suitable for base mount contact blocks and non-illuminated operators, accommodating up to two contact blocks per operator. The enclosure offers cable entry options of M20x1.5 or 1/2,Äù-14 NPT, with four holes of 6mm diameter for mounting. The enclosure is available in a pebble gray color (RAL 7032), with other colors available upon request. This product is suitable for applications requiring robust and compact housing for operator controls.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 22m Operators
2015A13
Push Buttons/ Aluminum Enclosures for 22m Operators 2015A13
Aluminum (52 mm height) Pressure Die Cast

Aluminum (52 mm height) Pressure Die Cast

Buy Now Datasheet
PB Series Enclosures - 2015A13 - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
2015A13
PB Series Enclosures 2015A13
BASE MOUNT 22mm PB ENCLOSURES

BASE MOUNT 22mm PB ENCLOSURES

Buy Now Datasheet
Enclosures, Boxes, & Cases - 2015A13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2015A13
Enclosures, Boxes, & Cases 2015A13
PDC-AL Enclosure, 22mm, 1PB, NPT

PDC-AL Enclosure, 22mm, 1PB, NPT

Buy Now
Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 1 Oper, 80x90x52 - 70074850 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 1 Oper, 80x90x52
70074850
Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 1 Oper, 80x90x52 70074850
Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 1 Oper, 80x90x52

Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 1 Oper, 80x90x52

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2015A13 2015A13 2015A13 70074850
Product Name Push Buttons/ Aluminum Enclosures for 22m Operators PB Series Enclosures Enclosures, Boxes, & Cases Enclosure for 22mm Pushbutton, PDC Aluminum, Black/Pebble Gray, 1 Oper, 80x90x52
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 3.15 inch (80 mm) 3.54 inch (89.92 mm)
Width 3.54 inch (90 mm) 3.15 inch (80.01 mm)
Depth 0.0807 inch (2.05 mm) 2.05 inch (52.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 125-407 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
TK Series Enclosures - 110-914 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TK Series Enclosures - 120-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers