Enclosure made of polycarbonate with a tinted transparent cover, measuring 300 mm by 300 mm by 132 mm, rated IP65 and UL recognized, designed for use in environments requiring protection from dust and water. Includes a polyurethane gasket and comes with (10) M20, (2) M25, and (2) M32 double membrane seals, and one M40 entry spout. Operating temperature range is -40°C to 120°C.
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
AKi2-t, 300x300x132mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 745-002 | 745-002 |
| Product Name | AKL Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 11.81 inch (300 mm) | |
| Width | 11.81 inch (300 mm) | |
| Depth | 5.2 inch (132 mm) |