Altech Corp. Push Buttons/ Aluminum Enclosures for 30mm Operators 7010G10

Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote Datasheet
Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 30mm Operators
7010G10
Push Buttons/ Aluminum Enclosures for 30mm Operators 7010G10
Aluminum Enclosures (72mm Height) Pressure Die Cast

Aluminum Enclosures (72mm Height) Pressure Die Cast

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7010G10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7010G10
Enclosures, Boxes, & Cases 7010G10
PDC-E-AL Enclosure, 30mm, 4PB, M20

PDC-E-AL Enclosure, 30mm, 4PB, M20

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7010G10 7010G10
Product Name Push Buttons/ Aluminum Enclosures for 30mm Operators Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
Width 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Push Buttons/ 22mm Polycarbonate Enclosures - 153-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
TK Series Enclosures - 127-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers
TK Series Enclosures - 111-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers