Distribution box for industrial use, flange type, with open top and bottom, designed for two rows of 28 modules with pre-installed height-adjustable 35 mm DIN rails. Dimensions are 315 mm × 600 mm × 155 mm (12.4 in × 23.6 in × 6.1 in). Features integrated ventilation to reduce condensation, labeling strips, and standard 35 mm DIN rail in additional connection space. Includes rear knockouts: 2 × M40/50, 2 × M32/40, 4 × M20/25, 8 × M20/25, and 3 × M20. Rated IP65 and certified to UL Type 3R, 12, 12K.
Enclosure with access door for up to 28 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts Flange end walls
AK-F 28 Plus Distribution enclosure, 600
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 733-728 | 733-728 |
| Product Name | AK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 23.6 inch (599 mm) | |
| Width | 12.4 inch (315 mm) | |
| Depth | 6.1 inch (155 mm) |