Enclosure, polystyrene, light gray, 80 mm x 80 mm x 52 mm, IP65 rated, with self-sealing elastic membranes for metric cable entries up to M40/50, UL recognized, operating temperature range from -40°C to 70°C.
Enclosure, Polystyrene, Gray, Metric cable entries, mounting tabss
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 803-907 | 803-907 |
| Product Name | Abox Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 3.15 inch (80.01 mm) | |
| Width | 3.15 inch (80.01 mm) | |
| Depth | 2.05 inch (52.07 mm) |