Enclosure, polystyrene, gray, 300 mm x 300 mm x 210 mm, with IP65 protection, UL recognized, and includes knockouts, a polyurethane gasket, and ten M20, two M25, and two M32 double membrane seals with one M40 entry spout.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 742-902 | 742-902 |
| Product Name | AKL Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 11.81 inch (300 mm) | |
| Width | 11.81 inch (300 mm) | |
| Depth | 8.27 inch (210 mm) |