Polycarbonate enclosure for up to three circuit breaker poles, measuring 100 mm x 150 mm x 96 mm, with IP65 protection, a tinted transparent door, polyurethane gasket, and operating temperature range from -40°C to 120°C. Includes DIN rail, 2x4 pole ground/neutral terminal strip, filler strips, and three M20 double membrane seals. UL recognized.
Enclosure with access door for up to 3 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts
AKi03, 100x150x96mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 736-403 | 736-403 |
| Product Name | AK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 3.94 inch (100 mm) | |
| Width | 5.91 inch (150 mm) | |
| Depth | 3.78 inch (96.01 mm) |