Altech Corp. Abox Series Enclosures 806-407

Description
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts
Request a Quote Datasheet
Description
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abox Series Enclosures - 806-407 - Altech Corp.
Flemington, NJ, USA
Abox Series Enclosures
806-407
Abox Series Enclosures 806-407
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts

Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts

Buy Now Datasheet
Boxes - 1920-2178-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Plastic, Polystyrene Light Gray Hand Held, Cover Included 4.330"" L x 4.330"" W (109.98mm x 109.98mm) X 2.640"" (67.06mm)"

"Junction Box Plastic, Polystyrene Light Gray Hand Held, Cover Included 4.330"" L x 4.330"" W (109.98mm x 109.98mm) X 2.640"" (67.06mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 806-407 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
806-407
Enclosures, Boxes, & Cases 806-407
Abox060 with Terminals, gray

Abox060 with Terminals, gray

Buy Now
Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 110 mm; 100 mm; 67 mm - 70075329 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 110 mm; 100 mm; 67 mm
70075329
Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 110 mm; 100 mm; 67 mm 70075329
Polystyrene Body, Body Light Gray, -40 to +70 °C Temperature Range, Junction Box Two to four high grade self taping screws secure the lid Tongue and groove sealing system with polyurethane gasket Made from non-flammable polystyrene Sidewalls with Knockouts Includes Terminals, IP 65 (NEMA 4X)

Polystyrene Body, Body Light Gray, -40 to +70 °C Temperature Range, Junction Box

  • Two to four high grade self taping screws secure the lid
  • Tongue and groove sealing system with polyurethane gasket
  • Made from non-flammable polystyrene
  • Sidewalls with Knockouts Includes Terminals, IP 65 (NEMA 4X)
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 806-407 1920-2178-ND 806-407 70075329
Product Name Abox Series Enclosures Boxes Enclosures, Boxes, & Cases Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 110 mm; 100 mm; 67 mm
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Junction Box
Shape Rectangular
Length 4.33 inch (110 mm) 4.33 inch (110 mm)
Width 4.33 inch (110 mm) 3.94 inch (100 mm)
Depth 2.64 inch (67.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 151-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.06 inch (154 mm)
View Details
2 suppliers
TK Series Enclosures - 127-907 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 155-007 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
TK Series Enclosures - 105-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers