Altech Corp. Boxes 90.152

Description
"Box Polyamide Black, Gray 4.827"" L x 1.378"" W (122.60mm x 35.00mm) X 4.291"" (109.00mm)"
Request a Quote Datasheet
Description
"Box Polyamide Black, Gray 4.827"" L x 1.378"" W (122.60mm x 35.00mm) X 4.291"" (109.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
"Box Polyamide Black, Gray 4.827"" L x 1.378"" W (122.60mm x 35.00mm) X 4.291"" (109.00mm)"

"Box Polyamide Black, Gray 4.827"" L x 1.378"" W (122.60mm x 35.00mm) X 4.291"" (109.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 90.152 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
90.152
Enclosures, Boxes, & Cases 90.152
KS4461/PC, DIN Enclosure

KS4461/PC, DIN Enclosure

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1920-1633-ND 90.152
Product Name Boxes Enclosures, Boxes, & Cases
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832150 - RS Components, Ltd.
Specs
Length 9.45 inch (240 mm)
Width 3.54 inch (90 mm)
Depth 6.3 inch (160 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411QU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers