Altech Corp. 7211 851 7211 851

Description
Manufacturer: Altech corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208846-7211 851 Color: Black Material: Polyamide Width: 18.9992 mm Thread Size: M25 Categories: Boxes,Enclosures,Rac ks Alternative Parts (Cross-Reference): 7211-851; 7211851; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant
Request a Quote
Description
Manufacturer: Altech corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208846-7211 851 Color: Black Material: Polyamide Width: 18.9992 mm Thread Size: M25 Categories: Boxes,Enclosures,Rac ks Alternative Parts (Cross-Reference): 7211-851; 7211851; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7211 851 - 7211 851 - Win Source Electronics
Laguna Hills, CA, United States
7211 851
7211 851
7211 851 7211 851
Manufacturer: Altech corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208846-7211 851 Color: Black Material: Polyamide Width: 18.9992 mm Thread Size: M25 Categories: Boxes,Enclosures,Rac ks Alternative Parts (Cross-Reference): 7211-851; 7211851; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant

Manufacturer: Altech corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208846-7211 851
Color: Black
Material: Polyamide
Width: 18.9992 mm
Thread Size: M25
Categories: Boxes,Enclosures,Racks
Alternative Parts (Cross-Reference): 7211-851; 7211851;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 7211 851
Product Name 7211 851
Unlock Full Specs
to access all available technical data

Similar Products

EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9853 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.76 inch (70 mm)
Depth 4.41 inch (112 mm)
View Details