Altech Corp. PB Series Enclosures 7009A13

Description
BASE MOUNT 22mm PB ENCLOSURES
Request a Quote Datasheet
Description
BASE MOUNT 22mm PB ENCLOSURES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PB Series Enclosures - 7009A13 - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
7009A13
PB Series Enclosures 7009A13
BASE MOUNT 22mm PB ENCLOSURES

BASE MOUNT 22mm PB ENCLOSURES

Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 22m Operators
7009A13
Push Buttons/ Aluminum Enclosures for 22m Operators 7009A13
Aluminum (72 mm height) Pressure Die Cast

Aluminum (72 mm height) Pressure Die Cast

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7009A13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7009A13
Enclosures, Boxes, & Cases 7009A13
PDC-E-AL Enclosure, 22mm, 1PB, M20

PDC-E-AL Enclosure, 22mm, 1PB, M20

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7009A13 7009A13 7009A13
Product Name PB Series Enclosures Push Buttons/ Aluminum Enclosures for 22m Operators Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 3.54 inch (89.92 mm) 3.15 inch (80 mm)
Width 3.15 inch (80.01 mm) 3.54 inch (90 mm)
Depth 2.83 inch (71.88 mm) 2.83 inch (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
Enclosures, Boxes, & Cases - 115-905 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
TG Series Enclosures - 100-904-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers
TK Series Enclosures - 130-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers