Altech Corp. Push Buttons/ 22mm Thermoplastic Enclosures 4003G11

Description
Base Mount Enclosures
Request a Quote Datasheet
Description
Base Mount Enclosures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Thermoplastic Enclosures
4003G11
Push Buttons/ 22mm Thermoplastic Enclosures 4003G11
Base Mount Enclosures

Base Mount Enclosures

Buy Now Datasheet
PB Series Enclosures - 4003G11 - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
4003G11
PB Series Enclosures 4003G11
BASE MOUNT 22mm PB ENCLOSURES

BASE MOUNT 22mm PB ENCLOSURES

Buy Now Datasheet
Enclosures, Boxes, & Cases - 4003G11 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
4003G11
Enclosures, Boxes, & Cases 4003G11
Enclosure, 4 Hole, Therm Plas.

Enclosure, 4 Hole, Therm Plas.

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4003G11 4003G11 4003G11
Product Name Push Buttons/ 22mm Thermoplastic Enclosures PB Series Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 7.6 inch (193 mm) 7.6 inch (193 mm)
Width 2.87 inch (73 mm) 2.87 inch (72.9 mm)
Depth 2.05 inch (52 mm) 2.05 inch (52.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 107-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TK Series Enclosures - 106-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
TK Series Enclosures - 137-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers
TK Series Enclosures - 130-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers