Enclosure made of polycarbonate, gray, with a low cover measuring 600 mm by 300 mm by 132 mm, rated IP65 and UL recognized, featuring knockout sidewalls, a polyurethane gasket, and a temperature range of -40°C to 120°C. Includes (10) M20, (2) M25, and (2) M32 double membrane seals, and one M40 entry spout.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 741-404 | 741-404 |
| Product Name | AKL Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 23.62 inch (600 mm) | |
| Width | 11.81 inch (300 mm) | |
| Depth | 5.2 inch (132 mm) |