Altech Corp. TG Series Enclosures 201-512-01

Description
Enclosure, Polycarbonate, Gray with transparent cover, quick turn screws, smooth walls
Request a Quote Datasheet
Description
Enclosure, Polycarbonate, Gray with transparent cover, quick turn screws, smooth walls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TG Series Enclosures - 201-512-01 - Altech Corp.
Flemington, NJ, USA
TG Series Enclosures
201-512-01
TG Series Enclosures 201-512-01
Enclosure, Polycarbonate, Gray with transparent cover, quick turn screws, smooth walls

Enclosure, Polycarbonate, Gray with transparent cover, quick turn screws, smooth walls

Buy Now Datasheet
Enclosures, Boxes, & Cases - 201-512-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
201-512-01
Enclosures, Boxes, & Cases 201-512-01
TGPC2516-12-to,252x1 62x120mm

TGPC2516-12-to,252x162x120mm

Buy Now
Enclosure;Box-Lid;Panel Mnt;PC;Gray;252x162x120mm;NEMA 4X;Clr Lid,Qk Trn Screws - 70075068 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Box-Lid;Panel Mnt;PC;Gray;252x162x120mm;NEMA 4X;Clr Lid,Qk Trn Screws
70075068
Enclosure;Box-Lid;Panel Mnt;PC;Gray;252x162x120mm;NEMA 4X;Clr Lid,Qk Trn Screws 70075068
Featuring an attractive, high-gloss finish, the TG enclosure series is manufactured from high-quality plastics, with a choice of ABS or polycarbonate for unsurpassed industrial quality. These high quality materials are impact and flame resistant as well as being halogen free. Rated to protection class IP 67, they are not only dustproof but also reliably protect installed electrical or electronic equipment against ingress of water during short-term submersion. The TG series therefore satisfies the most demanding applications and provides sure protection in harsh industrial environments even for highly sensitive electronics. • 16 Sizes Available • IP67 (NEMA TYPE 4X) • ABS or Polycarbonate • Gray or Tinted Transparent Covers • Smooth Sidewalls • Choice of Standard or 1/4 Turn Quick Release Stainless Steel Cover Screws • Integral Cover Retainers • Integral Mounting Studs in Base • Recessed Cover for Label Inlays or Membrane Keypads • Flame Resistant and Halogen Free

Featuring an attractive, high-gloss finish, the TG enclosure series is manufactured from high-quality plastics, with a choice of ABS or polycarbonate for unsurpassed industrial quality. These high quality materials are impact and flame resistant as well as being halogen free. Rated to protection class IP 67, they are not only dustproof but also reliably protect installed electrical or electronic equipment against ingress of water during short-term submersion. The TG series therefore satisfies
the most demanding applications and provides sure protection in harsh industrial environments even for highly sensitive electronics.
• 16 Sizes Available
• IP67 (NEMA TYPE 4X)
• ABS or Polycarbonate
• Gray or Tinted Transparent Covers
• Smooth Sidewalls
• Choice of Standard or 1/4 Turn Quick Release Stainless Steel Cover Screws
• Integral Cover Retainers
• Integral Mounting Studs in Base
• Recessed Cover for Label Inlays or Membrane Keypads
• Flame Resistant and Halogen Free

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 201-512-01 201-512-01 70075068
Product Name TG Series Enclosures Enclosures, Boxes, & Cases Enclosure;Box-Lid;Panel Mnt;PC;Gray;252x162x120mm;NEMA 4X;Clr Lid,Qk Trn Screws
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
Width 6.38 inch (162 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 200-413-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
2 suppliers
TK Series Enclosures - 130-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers
TK Series Enclosures - 137-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
TK Series Enclosures - 120-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers