Altech Corp. Push Buttons/ Aluminum Enclosures for 22m Operators 7021A10

Description
Aluminum (72 mm height) Pressure Die Cast
Request a Quote
Description
Aluminum (72 mm height) Pressure Die Cast
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum pressure die-cast enclosure for 22mm operators, 72 mm in height, with a base size of 80 x 90 mm. Designed for panel mounting and certified for NEMA Type 4X and 12 environments. Supports one operator, with dual M20x1.5 threaded cable entries and four 6 mm diameter mounting holes. Construction aligns with RAL 7032 Pebble Gray finish as standard.

Datasheet Summary
Powered by GS/AI

Aluminum pressure die-cast enclosure for 22mm operators, 72 mm in height, with a base size of 80 x 90 mm. Designed for panel mounting and certified for NEMA Type 4X and 12 environments. Supports one operator, with dual M20x1.5 threaded cable entries and four 6 mm diameter mounting holes. Construction aligns with RAL 7032 Pebble Gray finish as standard.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 22m Operators
7021A10
Push Buttons/ Aluminum Enclosures for 22m Operators 7021A10
Aluminum (72 mm height) Pressure Die Cast

Aluminum (72 mm height) Pressure Die Cast

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7021A10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7021A10
Enclosures, Boxes, & Cases 7021A10
PDC-E-AL Enclosure, 22mm, 1PB, M20

PDC-E-AL Enclosure, 22mm, 1PB, M20

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7021A10 7021A10
Product Name Push Buttons/ Aluminum Enclosures for 22m Operators Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TK Series Enclosures - 120-403 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers
TK Series Enclosures - 130-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers