Altech Corp. Push Buttons/ Aluminum Enclosures for 22m Operators 7008G10

Description
Aluminum (72 mm height) Pressure Die Cast
Request a Quote Datasheet
Description
Aluminum (72 mm height) Pressure Die Cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 22m Operators
7008G10
Push Buttons/ Aluminum Enclosures for 22m Operators 7008G10
Aluminum (72 mm height) Pressure Die Cast

Aluminum (72 mm height) Pressure Die Cast

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7008G10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7008G10
Enclosures, Boxes, & Cases 7008G10
PDC-E-AL Enclosure, 22mm, 4PB, M20

PDC-E-AL Enclosure, 22mm, 4PB, M20

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7008G10 7008G10
Product Name Push Buttons/ Aluminum Enclosures for 22m Operators Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
Width 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 112-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
TK Series Enclosures - 111-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
TK Series Enclosures - 111-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
TK Series Enclosures - 130-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers