The 490-410 is a polycarbonate enclosure with a 5-pole terminal, designed for industrial applications requiring IP65 protection. It measures 140 mm x 140 mm x 79 mm (5.51 in x 5.51 in x 3.11 in) and includes four M32 double membrane seals. The enclosure is UL recognized, features knockout sidewalls, and operates within a temperature range of -40°C to 120°C. The housing color is light gray, with a polyurethane gasket.
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts
Abox-i100, w/ 5pole Terminal
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 490-410 | 490-410 |
| Product Name | Abox Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box |
| Shape | Rectangular | |
| Length | 5.51 inch (140 mm) | |
| Width | 5.51 inch (140 mm) | |
| Depth | 3.11 inch (78.99 mm) |