Altech Corp.
Enclosures, Boxes, & Cases
90.060
Description
K7045D1, Enclosure w/o
-
Powell Electronics, Inc.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
K7045D1, Enclosure w/o
Request a Quote
Email Supplier
Datasheet
Suppliers
Enclosures, Boxes, & Cases
90.060
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
Industrial Enclosures |
|
Product Number
|
90.060 |
90.060-ND |
|
Product Name
|
Enclosures, Boxes, & Cases |
Boxes |
|
Type
|
Junction Box
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures; Operator Station
Shape
Rectangular
Length
3.35 to 4.72 inch (85.09 to 120 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
6 inch (152 mm)
Width
4 inch (102 mm)
View Details
4 suppliers