Altech Corp. Push Buttons/ 22mm Thermoplastic Enclosures 2PV5X

Description
Control Boxes
Request a Quote Datasheet
Description
Control Boxes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Thermoplastic Enclosures
2PV5X
Push Buttons/ 22mm Thermoplastic Enclosures 2PV5X
Control Boxes

Control Boxes

Buy Now Datasheet
PB Series Enclosures - 2PV5X - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
2PV5X
PB Series Enclosures 2PV5X
BASE MOUNT 22mm PB ENCLOSURES

BASE MOUNT 22mm PB ENCLOSURES

Buy Now Datasheet
Enclosures, Boxes, & Cases - 2PV5X - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2PV5X
Enclosures, Boxes, & Cases 2PV5X
Control station enclosure,

Control station enclosure,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2PV5X 2PV5X 2PV5X
Product Name Push Buttons/ 22mm Thermoplastic Enclosures PB Series Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 10 inch (254 mm) 10 inch (254 mm)
Width 2.95 inch (75 mm) 2.95 inch (74.93 mm)
Depth 2.64 inch (67 mm) 2.64 inch (67.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1920-1025-ND - DigiKey
Altech Corp.
Specs
Type Junction Box
Material Polystyrene
NEMA Rating NEMA Enclosures; Type 4X
View Details
3 suppliers
Push Buttons/ Aluminum Enclosures for 22m Operators - 2014C13 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
3 suppliers
TK Series Enclosures - 105-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
TK Series Enclosures - 127-409 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers