Altech Corp. Push Buttons/ Aluminum Enclosures for 30mm Operators 7024A10

Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote
Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum pressure die-cast enclosure for one 30mm operator, certified for NEMA Type 4X and 12 environments, with dimensions of 80x90x72 mm (3.15x3.54x2.83 in), two 1/2"-14 NPT cable entries, and four 6 mm mounting holes. The enclosure has a black base and yellow cover, constructed from aluminum.

Datasheet Summary
Powered by GS/AI

Aluminum pressure die-cast enclosure for one 30mm operator, certified for NEMA Type 4X and 12 environments, with dimensions of 80x90x72 mm (3.15x3.54x2.83 in), two 1/2"-14 NPT cable entries, and four 6 mm mounting holes. The enclosure has a black base and yellow cover, constructed from aluminum.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 30mm Operators
7024A10
Push Buttons/ Aluminum Enclosures for 30mm Operators 7024A10
Aluminum Enclosures (72mm Height) Pressure Die Cast

Aluminum Enclosures (72mm Height) Pressure Die Cast

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7024A10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7024A10
Enclosures, Boxes, & Cases 7024A10
PDC-E-AL Enclosure, 30mm, 1PB, NPT

PDC-E-AL Enclosure, 30mm, 1PB, NPT

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7024A10 7024A10
Product Name Push Buttons/ Aluminum Enclosures for 30mm Operators Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
2 suppliers
TK Series Enclosures - 105-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
TK Series Enclosures - 110-913 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
TK Series Enclosures - 130-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers