Distribution box for industrial use, flange type with open top and bottom, accommodating 14 modules on a pre-installed height-adjustable DIN rail, measuring 315 x 300 x 155 mm. Features integrated ventilation to reduce condensation and includes labeling strips. Equipped with rear knockouts: 2x M40/50 and 2x M32/40, and side knockouts: 1x M20 and 4x M20/25. Rated IP65 and certified to UL Type 3R, 12, 12K.
Enclosure with access door for up to 14 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts Flange end walls
AK-F 14 Distribution enclosure, 300x315x
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 733-514 | 733-514 |
| Product Name | AK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 11.8 inch (300 mm) | |
| Width | 12.4 inch (315 mm) | |
| Depth | 6.1 inch (155 mm) |