Altech Corp.
Push Buttons/ 22mm Thermoplastic Enclosures
4004I110
Description
Base Mount Enclosures
Request a Quote
Email Supplier
Datasheet
Description
Base Mount Enclosures
Request a Quote
Email Supplier
Datasheet
Suppliers
Push Buttons/ 22mm Thermoplastic Enclosures
4004I110
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
4004I110 |
|
Product Name
|
Push Buttons/ 22mm Thermoplastic Enclosures |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
10.75 inch (273 mm)
|
|
Width
|
2.87 inch (73 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
6.38 inch (162 mm)
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
12.99 inch (330 mm)
View Details
3 suppliers
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
10 inch (254 mm)
View Details
2 suppliers
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
4 suppliers