Altech Corp. Box Accessories - 720-042 720-042

Description
Manufacturer: Altech corporation Win Source Part Number: 847663-720-042 Series: GEOS Package: Box Categories: Boxes ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8205.70.0090
Request a Quote Datasheet
Description
Manufacturer: Altech corporation Win Source Part Number: 847663-720-042 Series: GEOS Package: Box Categories: Boxes ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8205.70.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Accessories - 720-042 - 720-042 - Win Source Electronics
Laguna Hills, CA, United States
Box Accessories - 720-042
720-042
Box Accessories - 720-042 720-042
Manufacturer: Altech corporation Win Source Part Number: 847663-720-042 Series: GEOS Package: Box Categories: Boxes ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8205.70.0090

Manufacturer: Altech corporation
Win Source Part Number: 847663-720-042
Series: GEOS
Package: Box
Categories: Boxes
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8205.70.0090

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 720-042
Product Name Box Accessories - 720-042
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2559 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details