Altech Corp. Enclosures Accessories and Hardware 5720.2/S

Description
Interface Module, FBK10
Request a Quote
Description
Interface Module, FBK10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 5720.2/S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
5720.2/S
Enclosures Accessories and Hardware 5720.2/S
Interface Module, FBK10

Interface Module, FBK10

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 5720.2/S
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 7694920 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 11.81 inch (300 mm)
Width 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers