Enclosure made of polycarbonate with a transparent cover, measuring 150 mm by 300 mm by 132 mm, rated IP65 with knockouts and a polyurethane gasket. Compatible with included M20, M25, and M32 double membrane seals and an M40 entry spout. Operating temperature range is -40°C to 120°C. UL recognized.
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
AKi1-t, 150x300x132mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 745-001 | 745-001 |
| Product Name | AKL Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 5.91 inch (150 mm) | |
| Width | 11.81 inch (300 mm) | |
| Depth | 5.2 inch (132 mm) |