HP 90 enclosure in light gray semi-rigid polypropylene, measuring 90 x 90 x 45 mm, rated IP55, with seven M20 inlets on the sides and one M16 inlet on the rear, operating from -30°C to 100°C, featuring a snap-on cover and labyrinth seal with no gasket.
Economy junction box, Polypropylene, Gray, with entry spouts
"Box Plastic, Polypropylene Gray Hand Held, Cover Included 3.540"" L x 3.540"" W (89.92mm x 89.92mm) X 1.770"" (44.96mm)"
Semi-Rigid Polypropylene Body, Light Gray, Junction Box
| Altech Corp. | DigiKey | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 325-990 | 1920-1054-ND | 70075233 | 325-990 |
| Product Name | HP Series Enclosures | Boxes | Junction Box; Semi-Rigid Polypropylene;None/Contact Labyrinth Seal; Light Gray | ALTH Wall Mount |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Junction Box | |
| Shape | Rectangular | |||
| Length | 3.54 inch (89.92 mm) | 3.54 inch (89.92 mm) | ||
| Width | 3.54 inch (89.92 mm) | 3.54 inch (89.92 mm) | ||
| Depth | 1.77 inch (44.96 mm) |