AMERICAN ELECTRICAL, INC.
A1160.12.065 -- CABLE AND CORD GRIPS
American Electrical, Inc.
Cable and Cord Grips
A1160.12.065
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
288-A1160.12.065-ND |
|
Product Name
|
Cable and Cord Grips |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Cable & Wire
Material
Polyamide / Nylon
Operating Temperature
-40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Takachi Electronics Enclosure Co., Ltd.
Application
Cable & Wire
Material
Polyamide / Nylon
Mounting Size
0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Application
Cable & Wire
Number of Elements
1 #
Opening Diameter
0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Application
Cable & Wire; Probes
Material
Stainless Steel
Mounting Size
0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details