Heyco Products, Inc. Cordgrips 9760

Description
Cordgrips
Request a Quote Datasheet
Description
Cordgrips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordgrips - 9760 - bisco industries
Anaheim, CA, United States
Cordgrips
9760
Cordgrips 9760
Cordgrips

Cordgrips

Supplier's Site Datasheet
Cable and Cord Grips - 3720-9760-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-9760-ND
Cable and Cord Grips 3720-9760-ND
"Cable Gland 0.15"" ~ 0.25"" (3.8mm ~ 6.4mm) Zinc, Steel Plated 1/2"" NPT Red"

"Cable Gland 0.15"" ~ 0.25"" (3.8mm ~ 6.4mm) Zinc, Steel Plated 1/2"" NPT Red"

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 9760 3720-9760-ND
Product Name Cordgrips Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Traction Relief Cable Gland - 5306131 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.6299 inch (16 mm)
View Details
4 suppliers
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Cable Glands - 1856100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.3 inch (33 mm)
View Details