DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 10-SMD Module | |
| DC DC CONVERTER 0.9-6.3V | |
| DC DC CONVERTER 12V 1W | |
| DC DC Converter Output - Input | |
| DC-DC IGBT & SIC | |
| DC-DC INDUSTRIAL CONVERTER 1 OUT | |
| DC-DC INDUSTRIAL | |
| FIXED ISOLATED SIP MODULE | |
| FIXED ISOLATED SMT POWER MODULE | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 20mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 30mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 4mA 11V - 16V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 20mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 30mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 4mA 11V - 16V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 125V 160mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 125V 240mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 125V 32mA 11V - 16V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 3.3 ~ 6V 300mA 8V - 42V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input | |
| ISOLATED MODULE DC DC CONVERTERS | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V 300mA 4.5V - 24V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6.3V 300mA 4.5V - 24V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 300mA 4.5V - 24V Input | |
| Open Frame AC DC Converters 1 Output 12V 83mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 67mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 42mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 200mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 200mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 111mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| ULTRA-LOW QUIESCENT CURRENT, LOW | |
| WPME-FIMM FIXED ISOLATED MICROMO | |
| WPME-FIRM FIXED ISOLATED REGULAT | |
| WPME-FISM FIXED ISOLATED SIP MOD | |
| WPME-FISM FIXED ISOLATED SIP/SMT | |
| WPME-FISM FIXED ISOLATED SMT MOD |
| << Prev | Next >> |